Texas Instruments High-Performance Analog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2661/3/4EVAL/NOPB LM2661/3/4EVAL/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 778801-LM2661/3/4EVA L/NOPB Regulator Topology: Boost, Inverting Voltage - Input: 1.5 V ~ 5.5 V Main Purpose: DC/DC, Negative Inverter or Voltage Doubler Supplied Contents: Board(s) Utilized IC / Part: LM2661, LM2663, LM2664 Family Name: LM2661/3/4EVAL Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: March 01, 1997 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 778801-LM2661/3/4EVA L/NOPB Regulator Topology: Boost, Inverting Voltage - Input: 1.5 V ~ 5.5 V Main Purpose: DC/DC, Negative Inverter or Voltage Doubler Supplied Contents: Board(s) Utilized IC / Part: LM2661, LM2663, LM2664 Family Name: LM2661/3/4EVAL Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: March 01, 1997 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2661/3/4EVAL/NOPB evaluation board is designed for testing and evaluating the LM2661, LM2663, and LM2664 CMOS charge-pump voltage converters. This board supports both voltage inversion and voltage doubling configurations, utilizing only two capacitors and a diode, which simplifies the design compared to inductor-based converters. The LM2661 can provide up to 100mA output current with a typical efficiency of 88%, while the LM2663 can deliver up to 200mA with an efficiency of 86%. The LM2664, on the other hand, is capable of inverting voltage with a maximum output of 40mA and an efficiency of 91%. The input voltage range for these devices is from +1.5V to +5.5V, making them suitable for various applications, including portable devices like cellular phones and medical instruments. The evaluation board includes features such as manual shutdown options and allows for external clock operation in certain configurations. The board is fully populated and ready for immediate use, making it a practical choice for engineers looking to prototype or evaluate these voltage converter ICs.

Datasheet Summary
Powered by GS/AI

The LM2661/3/4EVAL/NOPB evaluation board is designed for testing and evaluating the LM2661, LM2663, and LM2664 CMOS charge-pump voltage converters. This board supports both voltage inversion and voltage doubling configurations, utilizing only two capacitors and a diode, which simplifies the design compared to inductor-based converters. The LM2661 can provide up to 100mA output current with a typical efficiency of 88%, while the LM2663 can deliver up to 200mA with an efficiency of 86%. The LM2664, on the other hand, is capable of inverting voltage with a maximum output of 40mA and an efficiency of 91%. The input voltage range for these devices is from +1.5V to +5.5V, making them suitable for various applications, including portable devices like cellular phones and medical instruments. The evaluation board includes features such as manual shutdown options and allows for external clock operation in certain configurations. The board is fully populated and ready for immediate use, making it a practical choice for engineers looking to prototype or evaluate these voltage converter ICs.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2661/3/4EVAL/NOPB - 778801-LM2661/3/4EVAL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2661/3/4EVAL/NOPB
778801-LM2661/3/4EVAL/NOPB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2661/3/4EVAL/NOPB 778801-LM2661/3/4EVAL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778801-LM2661/3/4EVA L/NOPB Regulator Topology: Boost, Inverting Voltage - Input: 1.5 V ~ 5.5 V Main Purpose: DC/DC, Negative Inverter or Voltage Doubler Supplied Contents: Board(s) Utilized IC / Part: LM2661, LM2663, LM2664 Family Name: LM2661/3/4EVAL Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: March 01, 1997 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 778801-LM2661/3/4EVAL/NOPB
Regulator Topology: Boost, Inverting
Voltage - Input: 1.5 V ~ 5.5 V
Main Purpose: DC/DC, Negative Inverter or Voltage Doubler
Supplied Contents: Board(s)
Utilized IC / Part: LM2661, LM2663, LM2664
Family Name: LM2661/3/4EVAL
Board Type: Fully Populated
Outputs and Type: 3, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: March 01, 1997
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-49195-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-49195-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-49195-ND
LM2661, LM2663, LM2664 - DC/DC, Negative Inverter or Voltage Doubler 3, Non-Isolated Outputs Evaluation Board

LM2661, LM2663, LM2664 - DC/DC, Negative Inverter or Voltage Doubler 3, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electronic Development Boards Electronic Development Boards
Product Number 778801-LM2661/3/4EVAL/NOPB 296-49195-ND
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2661/3/4EVAL/NOPB DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305101 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2118310-1-ND - DigiKey
Specs
Supported System Antenna
View Details
TB,BFCV-362-1+,JV1210C-2,50OHM - TB-980+ - Mini-Circuits
Specs
Category Developement Board
View Details