DC/DC VOLTAGE CONVERTER, 8-SOIC; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.5V; INPUT VOLTAGE MAX:5.5V; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:100MA; FIXED OUTPUT VOLTAGE NOM.:-; PACKAGING:CUT TAPE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 47434743 |
| Product Name | Power Supply/Voltage Converter PC Board Mount |