Manufacturer: Texas Instruments
Win Source Part Number: 1197663-LM2653MTC-AD
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 5V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: LM2653
Manufacturer Pack Quantity: 92
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.5V
Switching Frequency: 300kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 14V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197663-LM2653MTC-ADJ |
| Product Name | Electronic Surplus - LM2653MTC-ADJ |