Texas Instruments PMIC - PMIC - Power Management - Specialized - LM2645MTDX LM2645MTDX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071115-LM2645MTDX Packaging: Reel - TR Applications: Embedded systems, Console/Set-Top boxes Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 48-TSSOP Supply Voltage - Operating: 4.5 V to 30 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071115-LM2645MTDX Packaging: Reel - TR Applications: Embedded systems, Console/Set-Top boxes Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 48-TSSOP Supply Voltage - Operating: 4.5 V to 30 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM2645MTDX - 071115-LM2645MTDX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM2645MTDX
071115-LM2645MTDX
PMIC - PMIC - Power Management - Specialized - LM2645MTDX 071115-LM2645MTDX
Manufacturer: Texas Instruments Win Source Part Number: 071115-LM2645MTDX Packaging: Reel - TR Applications: Embedded systems, Console/Set-Top boxes Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 48-TSSOP Supply Voltage - Operating: 4.5 V to 30 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071115-LM2645MTDX
Packaging: Reel - TR
Applications: Embedded systems, Console/Set-Top boxes
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 4.5 V to 30 V
Operating Supply Current: 1.5mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Power Management - Specialized - LM2645MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM2645MTDX
Power Management - Specialized LM2645MTDX
Embedded systems, Console/Set-Top boxes PMIC 48-TSSOP

Embedded systems, Console/Set-Top boxes PMIC 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 071115-LM2645MTDX LM2645MTDX
Product Name PMIC - PMIC - Power Management - Specialized - LM2645MTDX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897891 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details