Texas Instruments PMIC - PMIC - Power Management - Specialized - LM2642MTCX LM2642MTCX

Description
Manufacturer: Texas Instruments Win Source Part Number: 089656-LM2642MTCX Packaging: Reel - TR Applications: Embedded systems, Console/Set-Top boxes Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-TSSOP Supply Voltage - Operating: 4.5 V to 30 V Operating Supply Current: 1mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Communications & Networking, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 089656-LM2642MTCX Packaging: Reel - TR Applications: Embedded systems, Console/Set-Top boxes Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-TSSOP Supply Voltage - Operating: 4.5 V to 30 V Operating Supply Current: 1mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Communications & Networking, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM2642MTCX - 089656-LM2642MTCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM2642MTCX
089656-LM2642MTCX
PMIC - PMIC - Power Management - Specialized - LM2642MTCX 089656-LM2642MTCX
Manufacturer: Texas Instruments Win Source Part Number: 089656-LM2642MTCX Packaging: Reel - TR Applications: Embedded systems, Console/Set-Top boxes Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-TSSOP Supply Voltage - Operating: 4.5 V to 30 V Operating Supply Current: 1mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 089656-LM2642MTCX
Packaging: Reel - TR
Applications: Embedded systems, Console/Set-Top boxes
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 4.5 V to 30 V
Operating Supply Current: 1mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
Power Management - Specialized - LM2642MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM2642MTCX
Power Management - Specialized LM2642MTCX
Embedded systems, Console/Set-Top boxes PMIC 28-TSSOP

Embedded systems, Console/Set-Top boxes PMIC 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 089656-LM2642MTCX LM2642MTCX
Product Name PMIC - PMIC - Power Management - Specialized - LM2642MTCX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products