Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM26420YSQEVAL/NOPB

Description
LM26420 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LM26420 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - LM26420YSQEVAL/NOPB-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
LM26420YSQEVAL/NOPB-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM26420YSQEVAL/NOPB-ND
LM26420 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board

LM26420 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM26420YSQEVAL/NOPB - 778798-LM26420YSQEVAL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM26420YSQEVAL/NOPB
778798-LM26420YSQEVAL/NOPB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM26420YSQEVAL/NOPB 778798-LM26420YSQEVAL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778798-LM26420YSQEVA L/NOPB Regulator Topology: Buck Voltage - Output: 1.2V, 2.5V Voltage - Input: 3 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 550kHz Supplied Contents: Board(s) Output Current: 2A, 2A Utilized IC / Part: LM26420 Family Name: LM26420Y Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: March 24, 2009 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778798-LM26420YSQEVAL/NOPB
Regulator Topology: Buck
Voltage - Output: 1.2V, 2.5V
Voltage - Input: 3 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 550kHz
Supplied Contents: Board(s)
Output Current: 2A, 2A
Utilized IC / Part: LM26420
Family Name: LM26420Y
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: March 24, 2009
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - LM26420YSQEVAL/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
LM26420YSQEVAL/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards LM26420YSQEVAL/NOPB
BOARD EVAL SYNC BUCK 550KHZ

BOARD EVAL SYNC BUCK 550KHZ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number LM26420YSQEVAL/NOPB-ND 778798-LM26420YSQEVAL/NOPB LM26420YSQEVAL/NOPB
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM26420YSQEVAL/NOPB Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Development Tool Accessories - 2305142 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - AEK-916-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
TB,TAMP, JQ1362, 50 OHM - TB-468+ - Mini-Circuits
Specs
Category Developement Board
View Details