Texas Instruments Standard Linear and Logic Dual 3V 5.5V 0.8V DC-DC Converter IC LM26420XSQX/NOPB

Description
DC-DC Controller, Dual-Out, 3V-5.5V In, 0.8V-4.5V Out, 2A/2A, 16-Pin WQFN EP Product overview: LM26420XSQX/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, 5.5V, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3V, 5.5V, 0.8V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM26420XSQX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Controller, Dual-Out, 3V-5.5V In, 0.8V-4.5V Out, 2A/2A, 16-Pin WQFN EP Product overview: LM26420XSQX/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, 5.5V, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3V, 5.5V, 0.8V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM26420XSQX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3V 5.5V 0.8V DC-DC Converter IC
739-LM26420XSQX/NOPB
Dual 3V 5.5V 0.8V DC-DC Converter IC 739-LM26420XSQX/NOPB
DC-DC Controller, Dual-Out, 3V-5.5V In, 0.8V-4.5V Out, 2A/2A, 16-Pin WQFN EP Product overview: LM26420XSQX/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, 5.5V, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3V, 5.5V, 0.8V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM26420XSQX/NOPB can be used for catalog matching and distributor lookup.

DC-DC Controller, Dual-Out, 3V-5.5V In, 0.8V-4.5V Out, 2A/2A, 16-Pin WQFN EP Product overview: LM26420XSQX/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, 5.5V, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3V, 5.5V, 0.8V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM26420XSQX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM26420XSQX/NOPB
Product Name Dual 3V 5.5V 0.8V DC-DC Converter IC
Package Type Other; WQFN EP
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1226983P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 75 volts
View Details