LM26420 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 778796-LM26420XMHEVA
Regulator Topology: Buck
Voltage - Output: 1.2V, 2.5V
Voltage - Input: 3 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 2.2MHz
Supplied Contents: Board(s)
Output Current: 2A, 2A
Utilized IC / Part: LM26420
Family Name: LM26420
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: March 24, 2009
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Power Management IC Development Tools LM26420XMH EVAL BOARD
BOARD EVAL SYNC BUCK 2.2MHZ
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | LM26420XMHEVAL/NOPB-ND | 778796-LM26420XMHEVAL/NOPB | LM26420XMHEVAL/NOPB | LM26420XMHEVAL/NOPB |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM26420XMHEVAL/NOPB | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Supported System | Power; DC/DC, Step Down |