DC/DC CONV, SYNC BUCK, 2.2MHZ, TSSOP-20; Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:TSSOP; No. of Pins:20Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3168 |
| Product Name | Dc/dc Conv, Sync Buck, 2.2Mhz, Tssop-20; Input Voltage Min Texas Instruments |
| Input Voltage | 3 to 5.5 volts |