Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - LM2641MTCX-ADJ/NOPB LM2641MTCX-ADJ/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 102919-LM2641MTCX-AD J/NOPB Packaging: Reel - TR Applications: Dual Power Supply Controller Mounting: SMD (SMT) Voltage - Input: 5.5 V to 30 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 28-TSSOP Supply Voltage - Operating: 5.5 V to 30 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 102919-LM2641MTCX-AD J/NOPB Packaging: Reel - TR Applications: Dual Power Supply Controller Mounting: SMD (SMT) Voltage - Input: 5.5 V to 30 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 28-TSSOP Supply Voltage - Operating: 5.5 V to 30 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LM2641MTCX-ADJ/NOPB - 102919-LM2641MTCX-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LM2641MTCX-ADJ/NOPB
102919-LM2641MTCX-ADJ/NOPB
PMIC - PMIC - Power Supply Controllers, Monitors - LM2641MTCX-ADJ/NOPB 102919-LM2641MTCX-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 102919-LM2641MTCX-AD J/NOPB Packaging: Reel - TR Applications: Dual Power Supply Controller Mounting: SMD (SMT) Voltage - Input: 5.5 V to 30 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 28-TSSOP Supply Voltage - Operating: 5.5 V to 30 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 102919-LM2641MTCX-ADJ/NOPB
Packaging: Reel - TR
Applications: Dual Power Supply Controller
Mounting: SMD (SMT)
Voltage - Input: 5.5 V to 30 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 5.5 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - LM2641MTCX-ADJ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
LM2641MTCX-ADJ/NOPB
Power Supply Controllers, Monitors LM2641MTCX-ADJ/NOPB
Power Supply Controller Dual Power Supply Controller 28-TSSOP

Power Supply Controller Dual Power Supply Controller 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 102919-LM2641MTCX-ADJ/NOPB LM2641MTCX-ADJ/NOPB
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LM2641MTCX-ADJ/NOPB Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1690665 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details