Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - LM2641MTC-ADJ LM2641MTC-ADJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1197639-LM2641MTC-AD J Packaging: Tube Mounting Style: SMD Applications: Dual Power Supply Controller Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: LM2641 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 30V Parts Input Voltage (V): 5.5V ~ 30V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1197639-LM2641MTC-AD J Packaging: Tube Mounting Style: SMD Applications: Dual Power Supply Controller Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: LM2641 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 30V Parts Input Voltage (V): 5.5V ~ 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LM2641MTC-ADJ - 1197639-LM2641MTC-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LM2641MTC-ADJ
1197639-LM2641MTC-ADJ
PMIC - PMIC - Power Supply Controllers, Monitors - LM2641MTC-ADJ 1197639-LM2641MTC-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1197639-LM2641MTC-AD J Packaging: Tube Mounting Style: SMD Applications: Dual Power Supply Controller Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: LM2641 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 30V Parts Input Voltage (V): 5.5V ~ 30V

Manufacturer: Texas Instruments
Win Source Part Number: 1197639-LM2641MTC-ADJ
Packaging: Tube
Mounting Style: SMD
Applications: Dual Power Supply Controller
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: LM2641
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5.5V ~ 30V
Parts Input Voltage (V): 5.5V ~ 30V

Buy Now
Power Supply Controllers, Monitors - LM2641MTC-ADJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
LM2641MTC-ADJ
Power Supply Controllers, Monitors LM2641MTC-ADJ
Power Supply Controller Dual Power Supply Controller 28-TSSOP

Power Supply Controller Dual Power Supply Controller 28-TSSOP

Buy Now Datasheet
Power Supply Controllers, Monitors - LM2641MTC-ADJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
LM2641MTC-ADJ
Power Supply Controllers, Monitors LM2641MTC-ADJ
Power Supply Controller Dual Power Supply Controller 28-TSSOP

Power Supply Controller Dual Power Supply Controller 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1197639-LM2641MTC-ADJ LM2641MTC-ADJ
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LM2641MTC-ADJ Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 1904435 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers