Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - LM2640MTCX-ADJ LM2640MTCX-ADJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 877219-LM2640MTCX-AD J Operating Temperature Range: 0°C ~ 125°C Features: Power Supply Controller Dual Power Supply Controller 28-TSSOP Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LM2640 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877219-LM2640MTCX-AD J Operating Temperature Range: 0°C ~ 125°C Features: Power Supply Controller Dual Power Supply Controller 28-TSSOP Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LM2640 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LM2640MTCX-ADJ - 877219-LM2640MTCX-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LM2640MTCX-ADJ
877219-LM2640MTCX-ADJ
PMIC - PMIC - Power Supply Controllers, Monitors - LM2640MTCX-ADJ 877219-LM2640MTCX-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 877219-LM2640MTCX-AD J Operating Temperature Range: 0°C ~ 125°C Features: Power Supply Controller Dual Power Supply Controller 28-TSSOP Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LM2640 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877219-LM2640MTCX-ADJ
Operating Temperature Range: 0°C ~ 125°C
Features: Power Supply Controller Dual Power Supply Controller 28-TSSOP
Package: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM2640
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Supply Controllers, Monitors - LM2640MTCX-ADJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
LM2640MTCX-ADJ
Power Supply Controllers, Monitors LM2640MTCX-ADJ
Power Supply Controller Dual Power Supply Controller 28-TSSOP

Power Supply Controller Dual Power Supply Controller 28-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 877219-LM2640MTCX-ADJ LM2640MTCX-ADJ
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LM2640MTCX-ADJ Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Voltage Supervisors - 1901698 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details