Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - LM2640MTCX-ADJ/NOPB LM2640MTCX-ADJ/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 125592-LM2640MTCX-AD J/NOPB Packaging: Reel - TR Applications: Dual Power Supply Controller Mounting: SMD (SMT) Voltage - Input: 5.5 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 28-TSSOP Supply Voltage - Operating: 5.5 V to 30 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 125592-LM2640MTCX-AD J/NOPB Packaging: Reel - TR Applications: Dual Power Supply Controller Mounting: SMD (SMT) Voltage - Input: 5.5 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 28-TSSOP Supply Voltage - Operating: 5.5 V to 30 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LM2640MTCX-ADJ/NOPB - 125592-LM2640MTCX-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LM2640MTCX-ADJ/NOPB
125592-LM2640MTCX-ADJ/NOPB
PMIC - PMIC - Power Supply Controllers, Monitors - LM2640MTCX-ADJ/NOPB 125592-LM2640MTCX-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 125592-LM2640MTCX-AD J/NOPB Packaging: Reel - TR Applications: Dual Power Supply Controller Mounting: SMD (SMT) Voltage - Input: 5.5 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 28-TSSOP Supply Voltage - Operating: 5.5 V to 30 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 125592-LM2640MTCX-ADJ/NOPB
Packaging: Reel - TR
Applications: Dual Power Supply Controller
Mounting: SMD (SMT)
Voltage - Input: 5.5 V to 30 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 5.5 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - LM2640MTCX-ADJ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
LM2640MTCX-ADJ/NOPB
Power Supply Controllers, Monitors LM2640MTCX-ADJ/NOPB
Power Supply Controller Dual Power Supply Controller 28-TSSOP

Power Supply Controller Dual Power Supply Controller 28-TSSOP

Buy Now
Power Supply Controllers, Monitors - LM2640MTCX-ADJ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
LM2640MTCX-ADJ/NOPB
Power Supply Controllers, Monitors LM2640MTCX-ADJ/NOPB
Power Supply Controller Dual Power Supply Controller 28-TSSOP

Power Supply Controller Dual Power Supply Controller 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 125592-LM2640MTCX-ADJ/NOPB LM2640MTCX-ADJ/NOPB
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LM2640MTCX-ADJ/NOPB Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901662 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details