Texas Instruments PMIC - PMIC - Power Management - Specialized - LM2638MX LM2638MX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071113-LM2638MX Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 071113-LM2638MX Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM2638MX - 071113-LM2638MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM2638MX
071113-LM2638MX
PMIC - PMIC - Power Management - Specialized - LM2638MX 071113-LM2638MX
Manufacturer: Texas Instruments Win Source Part Number: 071113-LM2638MX Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071113-LM2638MX
Packaging: Reel - TR
Applications: Power Supplies
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Power Management - Specialized - LM2638MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM2638MX
Power Management - Specialized LM2638MX
Power Supplies PMIC 24-SOIC

Power Supplies PMIC 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 071113-LM2638MX LM2638MX
Product Name PMIC - PMIC - Power Management - Specialized - LM2638MX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901601P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
TPS3836E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836E18QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details