Texas Instruments PMIC - PMIC - Power Management - Specialized - LM2638M/NOPB LM2638M/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 114462-LM2638M/NOPB Packaging: Tube/Rail Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 114462-LM2638M/NOPB Packaging: Tube/Rail Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM2638M/NOPB - 114462-LM2638M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM2638M/NOPB
114462-LM2638M/NOPB
PMIC - PMIC - Power Management - Specialized - LM2638M/NOPB 114462-LM2638M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 114462-LM2638M/NOPB Packaging: Tube/Rail Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 114462-LM2638M/NOPB
Packaging: Tube/Rail
Applications: Power Supplies
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Power Management - Specialized - LM2638M/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM2638M/NOPB
Power Management - Specialized LM2638M/NOPB
Power Supplies PMIC 24-SOIC

Power Supplies PMIC 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 114462-LM2638M/NOPB LM2638M/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LM2638M/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906526 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details