Texas Instruments PMIC - PMIC - Power Management - Specialized - LM2636MTCX LM2636MTCX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071112-LM2636MTCX Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 071112-LM2636MTCX Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM2636MTCX - 071112-LM2636MTCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM2636MTCX
071112-LM2636MTCX
PMIC - PMIC - Power Management - Specialized - LM2636MTCX 071112-LM2636MTCX
Manufacturer: Texas Instruments Win Source Part Number: 071112-LM2636MTCX Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071112-LM2636MTCX
Packaging: Reel - TR
Applications: Power Supplies
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 071112-LM2636MTCX
Product Name PMIC - PMIC - Power Management - Specialized - LM2636MTCX
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210726P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAT - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details