Manufacturer: Texas Instruments
Win Source Part Number: 1197621-LM2623ALD/NO
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 300kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2.2A (Switch)
Family Name: LM2623
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-WSON (4x4)
Output Voltage MAX: 14V
Input Voltage MIN: 0.8V
Voltage Input MAX: 14V
Alternative Parts (Cross-Reference): LT1109CS8; LT1109CS8#TR; MAX642BCSA+T;
Introduction Date: April 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197621-LM2623ALD/NOPB |
| Product Name | Electronic Surplus - LM2623ALD/NOPB |