Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM2611EVAL

Description
LM2611 - DC/DC, Negative Inverter 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LM2611 - DC/DC, Negative Inverter 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - LM2611EVAL-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
LM2611EVAL-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM2611EVAL-ND
LM2611 - DC/DC, Negative Inverter 1, Non-Isolated Outputs Evaluation Board

LM2611 - DC/DC, Negative Inverter 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Signal Conversion Development Tools - 2659803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Conversion Development Tools
2659803
Signal Conversion Development Tools 2659803
DC DC Conv. Dev Kit, LM2611EVAL

DC DC Conv. Dev Kit, LM2611EVAL

Supplier's Site
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2611EVAL - 778793-LM2611EVAL - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2611EVAL
778793-LM2611EVAL
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2611EVAL 778793-LM2611EVAL
Manufacturer: Texas Instruments Win Source Part Number: 778793-LM2611EVAL Regulator Topology: Inverting Voltage - Output: -5V Voltage - Input: 4.5 V ~ 5.5 V Main Purpose: DC/DC, Negative Inverter Frequency - Switching: 1.4MHz Supplied Contents: Board(s) Output Current: 300mA Utilized IC / Part: LM2611 Family Name: LM2611 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): LM2611EVAL/NOPB ; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 778793-LM2611EVAL
Regulator Topology: Inverting
Voltage - Output: -5V
Voltage - Input: 4.5 V ~ 5.5 V
Main Purpose: DC/DC, Negative Inverter
Frequency - Switching: 1.4MHz
Supplied Contents: Board(s)
Output Current: 300mA
Utilized IC / Part: LM2611
Family Name: LM2611
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Alternative Parts (Cross-Reference): LM2611EVAL/NOPB ;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
LM2611EVAL
Power Management IC Development Tools LM2611EVAL
Power Management IC Development Tools LM2611A EVAL BOARD

Power Management IC Development Tools LM2611A EVAL BOARD

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - LM2611EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
LM2611EVAL
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards LM2611EVAL
BOARD EVALUATION LM2611

BOARD EVALUATION LM2611

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number LM2611EVAL-ND 2659803 778793-LM2611EVAL LM2611EVAL LM2611EVAL
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Signal Conversion Development Tools Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2611EVAL Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Negative Inverter
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,MAR-3,VV105,50 OHM / RoHS - TB-432-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2108891-1-ND - DigiKey
Specs
Supported System Antenna
View Details
Communication & Wireless Development Tools - 2069163 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details