Texas Instruments Standard Linear and Logic Buck 40V 500mA Step-Down DC-DC Converter IC LM2597N-ADJ/NOPB

Description
Adjustable DC/DC Step-Down Regulator, 40V In, 500mA Out, PDIP Product overview: LM2597N-ADJ/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40V, 500mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2597N-ADJ/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adjustable DC/DC Step-Down Regulator, 40V In, 500mA Out, PDIP Product overview: LM2597N-ADJ/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40V, 500mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2597N-ADJ/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 40V 500mA Step-Down DC-DC Converter IC
739-LM2597N-ADJ/NOPB
Buck 40V 500mA Step-Down DC-DC Converter IC 739-LM2597N-ADJ/NOPB
Adjustable DC/DC Step-Down Regulator, 40V In, 500mA Out, PDIP Product overview: LM2597N-ADJ/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40V, 500mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2597N-ADJ/NOPB can be used for catalog matching and distributor lookup.

Adjustable DC/DC Step-Down Regulator, 40V In, 500mA Out, PDIP Product overview: LM2597N-ADJ/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40V, 500mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2597N-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM2597N-ADJ/NOPB
Product Name Buck 40V 500mA Step-Down DC-DC Converter IC
Package Type Other; PDIP
Output Voltage 37 volts
Input Voltage 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1227435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 18 volts
View Details
1A 5V 38V DC-DC Converter IC - 132-PT5101N - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SIP
Output Voltage 5 volts
Input Voltage 38 volts
View Details
2 suppliers