SWITCHING REG 0.5A ADJ, SMD, 2597; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:500mA; Output Voltage Min:1.2V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3164 |
| Product Name | Switching Reg 0.5A Adj, Smd, 2597; Topology Texas Instruments |
| Input Voltage | 4.5 to 40 volts |