DC/DC CONV, BUCK, 150KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.2V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 77AH4532 |
| Product Name | Dc/dc Conv, Buck, 150Khz, To-263-5; Topology Texas Instruments |
| Input Voltage | 4.5 to 40 volts |