Texas Instruments Standard Linear and Logic Buck 60V 2A Step-Down DC-DC Converter IC LM2593HVS-ADJ

Description
Adjustable DC-DC Step-Down Regulator, 60V In, 2A Out, TO-263 Product overview: LM2593HVS-ADJ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 60V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 60V, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2593HVS-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adjustable DC-DC Step-Down Regulator, 60V In, 2A Out, TO-263 Product overview: LM2593HVS-ADJ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 60V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 60V, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2593HVS-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 60V 2A Step-Down DC-DC Converter IC
739-LM2593HVS-ADJ
Buck 60V 2A Step-Down DC-DC Converter IC 739-LM2593HVS-ADJ
Adjustable DC-DC Step-Down Regulator, 60V In, 2A Out, TO-263 Product overview: LM2593HVS-ADJ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 60V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 60V, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2593HVS-ADJ can be used for catalog matching and distributor lookup.

Adjustable DC-DC Step-Down Regulator, 60V In, 2A Out, TO-263 Product overview: LM2593HVS-ADJ from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 60V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 60V, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2593HVS-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM2593HVS-ADJ
Product Name Buck 60V 2A Step-Down DC-DC Converter IC
Package Type Other; TO-263-7
Output Voltage 57 volts
Input Voltage 60 volts
IOUT 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1227258P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
 - LM3671TL-3.3/NOPB - Rochester Electronics
Specs
Package Type Other; DSBGA5
Configuration / Function Buck
View Details
2 suppliers