IC, DC/DC CONVERTER, 2A; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; DC / DC Converter IC Case:TO-263; No. of Pins:7Pins; Output Current:2A; Output Voltage Nom.:5V; Switching Frequency:150kHz; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH6238 |
| Product Name | Ic, Dc/dc Converter, 2A; Topology Texas Instruments |
| Frequency | 150kHz |