The LM2591HVSX-5.0 is a 150-kHz, 1-A step-down switching voltage regulator with a fixed 5-V output, housed in a DDPAK/TO-263 surface-mount package measuring 10.18 mm by 8.41 mm. It operates over an input voltage range up to 60 V and includes thermal shutdown and current-limit protection. The device supports external shutdown with a standby current of 90 μA and maintains a ±4% output voltage tolerance over all line and load conditions.
SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125 Product overview: LM2591HVSX-5.0 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 150 kHz, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 150 kHz, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2591HVSX-5.0 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LM2591HVSX-5.0 |
| Product Name | Buck 150 kHz 1A Step-Down DC-DC Converter IC |
| Package Type | Other; TO-263-5 |
| Output Voltage | 5 volts |
| Input Voltage | 60 volts |