IC, DC/DC CONVERTER, 1A; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.2V; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3141 |
| Product Name | Ic, Dc/dc Converter, 1A; Topology Texas Instruments |
| Input Voltage | 4.5 to 60 volts |