Texas Instruments LM258-N Low Power Dual Operational Amplifier LM258H

Description
Low Power Dual Operational Amplifier 8-TO-99 -25 to 85
Request a Quote Datasheet
Description
Low Power Dual Operational Amplifier 8-TO-99 -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM258-N Low Power Dual Operational Amplifier - LM258H - Texas Instruments
Dallas, TX, United States
LM258-N Low Power Dual Operational Amplifier
LM258H
LM258-N Low Power Dual Operational Amplifier LM258H
Low Power Dual Operational Amplifier 8-TO-99 -25 to 85

Low Power Dual Operational Amplifier 8-TO-99 -25 to 85

Buy Now Datasheet
 - LM258H - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, MBCY8

Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, MBCY8

Supplier's Site Datasheet
 - LM258H - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, MBCY8

Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, MBCY8

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-LM258H
Operational Amplifier IC 687-LM258H
IC OPAMP GP 2 CIRCUIT TO99-8 Product overview: LM258H from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258H can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT TO99-8 Product overview: LM258H from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258H - 1197493-LM258H - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258H
1197493-LM258H
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258H 1197493-LM258H
Manufacturer: Texas Instruments Win Source Part Number: 1197493-LM258H Packaging: Bulk Mounting Style: Through Hole Supply Current: 1mA Amplifier Type: General Purpose Slew Rate: 0.5V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 45nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Supplier Device Package: TO-5-8 Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-205AA, TO-5-8 Metal Can Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: LM258 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage , Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V

Manufacturer: Texas Instruments
Win Source Part Number: 1197493-LM258H
Packaging: Bulk
Mounting Style: Through Hole
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Supplier Device Package: TO-5-8
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-205AA, TO-5-8 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: LM258
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V

Buy Now
Instrumentation, Op Amps, Buffer Amps - LM258H-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM258H-ND
Instrumentation, Op Amps, Buffer Amps LM258H-ND
General Purpose Amplifier 2 Circuit TO-99-8

General Purpose Amplifier 2 Circuit TO-99-8

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM258H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM258H
Instrumentation, OP Amps, Buffer Amps LM258H
General Purpose Amplifier 2 Circuit TO-99-8

General Purpose Amplifier 2 Circuit TO-99-8

Buy Now
Instrumentation, OP Amps, Buffer Amps - LM258H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM258H
Instrumentation, OP Amps, Buffer Amps LM258H
General Purpose Amplifier 2 Circuit TO-99-8

General Purpose Amplifier 2 Circuit TO-99-8

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM258H
Operational Amplifiers - Op Amps LM258H
Operational Amplifiers - Op Amps Low Power Dual Operational Amplifier 8-TO-99 -25 to 85

Operational Amplifiers - Op Amps Low Power Dual Operational Amplifier 8-TO-99 -25 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM258H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM258H
Integrated Circuits (ICs) - Linear - Amplifiers LM258H
IC OPAMP GP 2 CIRCUIT TO99-8

IC OPAMP GP 2 CIRCUIT TO99-8

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM258H LM258H 687-LM258H 1197493-LM258H LM258H-ND LM258H LM258H LM258H
Product Name LM258-N Low Power Dual Operational Amplifier Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258H Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 3 to 32 volts 3 to 32 volts 3 volts
VOS 5 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 600 microamps
CMRR 65 dB
GBW 1 MHz 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data