The LM258 Dual Operational Amplifier from Texas Instruments is designed for a wide supply voltage range of 3V to 36V, making it suitable for various applications. It features a quiescent current of 300µA per channel and a unity-gain bandwidth of 1.2MHz. The device has a common-mode input voltage range that includes ground, allowing for direct sensing near ground levels. The input offset voltage is a maximum of 3mV at 25°C, with a lower maximum of 2mV for the BA version. The LM258 is equipped with internal RF and EMI filters, enhancing its performance in noisy environments. It is suitable for applications such as power supplies, motor control, and consumer electronics. The operational amplifier is available in multiple package types, including SOIC, TSSOP, VSSOP, and PDIP, facilitating integration into various designs. The operating temperature range is from -40°C to 85°C, making it versatile for different environmental conditions.
Dual Operational Amplifier 8-SOIC -25 to 85
General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDSO8
Operational Amplifiers - Op Amps Dual Operational Amplifier
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM258DG4 | 296-52890-ND | LM258DG4 | LM258DG4 | LM258DG4 | LM258DG4 | LM258DG4 |
| Product Name | LM258 Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 32 volts | 3 volts | |||||
| VOS | 5 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 600 microamps | ||||||
| CMRR | 70 dB |