5A Adj Boost/Flyback Regulator, 4-40V Vin, 60V Vout, TO-220 Product overview: LM2587T-ADJ/NOPB from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 5A, 40V, 60V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 5A, 40V, 60V, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2587T-ADJ/NOPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LM2587T-ADJ/NOPB |
| Product Name | 5A 40V 60V TO-220 Boost DC-DC Converter IC |
| Package Type | Other; TO-220 |
| Output Voltage | 60 volts |
| Input Voltage | 40 volts |