Texas Instruments Electronic Surplus - LM2587SX-ADJ LM2587SX-ADJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1197471-LM2587SX-ADJ Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Output Current: 5A (Switch) Family Name: LM2587 Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 60V Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Alternative Parts (Cross-Reference): LT1109CS8; LT1109CS8#TR; LT1109CS8#TRPBF; Introduction Date: April 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LM2587 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.23V Switching Frequency: 100kHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 40V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1197471-LM2587SX-ADJ Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Output Current: 5A (Switch) Family Name: LM2587 Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 60V Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Alternative Parts (Cross-Reference): LT1109CS8; LT1109CS8#TR; LT1109CS8#TRPBF; Introduction Date: April 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LM2587 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.23V Switching Frequency: 100kHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM2587SX-ADJ - 1197471-LM2587SX-ADJ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM2587SX-ADJ
1197471-LM2587SX-ADJ
Electronic Surplus - LM2587SX-ADJ 1197471-LM2587SX-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1197471-LM2587SX-ADJ Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Output Current: 5A (Switch) Family Name: LM2587 Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 60V Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Alternative Parts (Cross-Reference): LT1109CS8; LT1109CS8#TR; LT1109CS8#TRPBF; Introduction Date: April 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LM2587 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.23V Switching Frequency: 100kHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 40V

Manufacturer: Texas Instruments
Win Source Part Number: 1197471-LM2587SX-ADJ
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Output Current: 5A (Switch)
Family Name: LM2587
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 60V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Alternative Parts (Cross-Reference): LT1109CS8; LT1109CS8#TR; LT1109CS8#TRPBF;
Introduction Date: April 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: LM2587
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.23V
Switching Frequency: 100kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 40V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1197471-LM2587SX-ADJ
Product Name Electronic Surplus - LM2587SX-ADJ
Unlock Full Specs
to access all available technical data

Similar Products