Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM2587EVAL

Description
LM2587 SIMPLE SWITCHER® DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LM2587 SIMPLE SWITCHER® DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - LM2587EVAL-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
LM2587EVAL-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM2587EVAL-ND
LM2587 SIMPLE SWITCHER® DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board

LM2587 SIMPLE SWITCHER® DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2587EVAL - 778753-LM2587EVAL - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2587EVAL
778753-LM2587EVAL
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2587EVAL 778753-LM2587EVAL
Manufacturer: Texas Instruments Win Source Part Number: 778753-LM2587EVAL Series: SIMPLE SWITCHER Regulator Topology: Boost Voltage - Output: 12V Voltage - Input: 4 V ~ 40 V Main Purpose: DC/DC, Step Up Frequency - Switching: 100kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: LM2587 Family Name: LM2587 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): LM2587EVAL/NOPB; Introduction Date: April 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 778753-LM2587EVAL
Series: SIMPLE SWITCHER
Regulator Topology: Boost
Voltage - Output: 12V
Voltage - Input: 4 V ~ 40 V
Main Purpose: DC/DC, Step Up
Frequency - Switching: 100kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 1A
Utilized IC / Part: LM2587
Family Name: LM2587
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Alternative Parts (Cross-Reference): LM2587EVAL/NOPB;
Introduction Date: April 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - LM2587EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
LM2587EVAL
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards LM2587EVAL
EVALUATION BOARD FOR LM2587

EVALUATION BOARD FOR LM2587

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number LM2587EVAL-ND 778753-LM2587EVAL LM2587EVAL
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM2587EVAL Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Up
Unlock Full Specs
to access all available technical data

Similar Products

TB,TC,AT224,PP/KP,75 OHM - TB-276 - Mini-Circuits
Specs
Category Developement Board
View Details
LED Development Tools - 2049896 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-LICAL-MS-ND - DigiKey
Specs
Supported System Encoder, Decoder
View Details
2 suppliers