SWITCHING REG, DUAL, ADJ, 3A, TO220; Topology:Boost, Flyback; Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:7Pins; Output Current:3A; Output Voltage Min:1.23V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3138 |
| Product Name | Switching Reg, Dual, Adj, 3A, To220; Topology Texas Instruments |
| Input Voltage | 4 to 40 volts |