Texas Instruments Electronic Surplus - LM2586S-ADJ LM2586S-ADJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1197458-LM2586S-ADJ Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Output Current: 3A (Switch) Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-7 Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 60V Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Alternative Parts (Cross-Reference): LM2586SX-ADJ; LM2586T-ADJ; LM2586T-ADJ/NOPB; LM2586S-ADJ; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: LM2586 Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.23V Switching Frequency: 100kHz ~ 200kHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 40V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1197458-LM2586S-ADJ Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Output Current: 3A (Switch) Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-7 Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 60V Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Alternative Parts (Cross-Reference): LM2586SX-ADJ; LM2586T-ADJ; LM2586T-ADJ/NOPB; LM2586S-ADJ; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: LM2586 Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.23V Switching Frequency: 100kHz ~ 200kHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 40V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM2586S-ADJ - 1197458-LM2586S-ADJ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM2586S-ADJ
1197458-LM2586S-ADJ
Electronic Surplus - LM2586S-ADJ 1197458-LM2586S-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1197458-LM2586S-ADJ Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Output Current: 3A (Switch) Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-7 Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 60V Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Alternative Parts (Cross-Reference): LM2586SX-ADJ; LM2586T-ADJ; LM2586T-ADJ/NOPB; LM2586S-ADJ; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: LM2586 Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.23V Switching Frequency: 100kHz ~ 200kHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 40V

Manufacturer: Texas Instruments
Win Source Part Number: 1197458-LM2586S-ADJ
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Output Current: 3A (Switch)
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-7
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 60V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Alternative Parts (Cross-Reference): LM2586SX-ADJ; LM2586T-ADJ; LM2586T-ADJ/NOPB; LM2586S-ADJ;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: LM2586
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.23V
Switching Frequency: 100kHz ~ 200kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 40V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1197458-LM2586S-ADJ
Product Name Electronic Surplus - LM2586S-ADJ
Unlock Full Specs
to access all available technical data