Texas Instruments Standard Linear and Logic 40V 3A TO-220 Boost DC-DC Converter IC LM2585T-ADJ/NOPB

Description
40V 3A Adj Flyback/Boost DC/DC Controller TO-220 Product overview: LM2585T-ADJ/NOPB from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 40V, 3A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 40V, 3A, TO-220, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2585T-ADJ/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40V 3A Adj Flyback/Boost DC/DC Controller TO-220 Product overview: LM2585T-ADJ/NOPB from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 40V, 3A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 40V, 3A, TO-220, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2585T-ADJ/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 3A TO-220 Boost DC-DC Converter IC
739-LM2585T-ADJ/NOPB
40V 3A TO-220 Boost DC-DC Converter IC 739-LM2585T-ADJ/NOPB
40V 3A Adj Flyback/Boost DC/DC Controller TO-220 Product overview: LM2585T-ADJ/NOPB from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 40V, 3A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 40V, 3A, TO-220, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2585T-ADJ/NOPB can be used for catalog matching and distributor lookup.

40V 3A Adj Flyback/Boost DC/DC Controller TO-220 Product overview: LM2585T-ADJ/NOPB from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 40V, 3A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 40V, 3A, TO-220, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2585T-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM2585T-ADJ/NOPB
Product Name 40V 3A TO-220 Boost DC-DC Converter IC
Package Type Other; TO-220
Output Voltage 12.48 volts
Input Voltage 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
 - SI8281CC-IS - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOIC; Other; SOIC20
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
DC-DC Converters - 1231228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details