IC, DC DC CONVERTER; Topology:Boost, Buck, Inverting; Input Voltage Min:2V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:750mA; Output Voltage Min:1V; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH1097 |
| Product Name | Ic, Dc Dc Converter; Topology Texas Instruments |
| Input Voltage | 2 to 40 volts |