DC/DC CONV, BUCK, 52KHZ, TO-263-5; Topology:Boost (Step Up); Input Voltage Min:3.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31AH1939 |
| Product Name | Dc/dc Conv, Buck, 52Khz, To-263-5; Topology Texas Instruments |
| Input Voltage | 3.5 to 40 volts |