Texas Instruments Standard Linear and Logic Boost, 3.5-40V, 3A, 52Khz, 5To263; Topology Texas Instruments LM2577S-ADJ/NOPB

Description
BOOST, 3.5-40V, 3A, 52KHZ, 5TO263; Topology:Boost, Flyback; Input Voltage Min:3.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:1.23V; RoHS Compliant: Yes
Description
BOOST, 3.5-40V, 3A, 52KHZ, 5TO263; Topology:Boost, Flyback; Input Voltage Min:3.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:1.23V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Boost, 3.5-40V, 3A, 52Khz, 5To263; Topology Texas Instruments - 28AH3130 - Newark, An Avnet Company
Chicago, IL, United States
Boost, 3.5-40V, 3A, 52Khz, 5To263; Topology Texas Instruments
28AH3130
Boost, 3.5-40V, 3A, 52Khz, 5To263; Topology Texas Instruments 28AH3130
BOOST, 3.5-40V, 3A, 52KHZ, 5TO263; Topology:Boost, Flyback; Input Voltage Min:3.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:1.23V; RoHS Compliant: Yes

BOOST, 3.5-40V, 3A, 52KHZ, 5TO263; Topology:Boost, Flyback; Input Voltage Min:3.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:1.23V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3130
Product Name Boost, 3.5-40V, 3A, 52Khz, 5To263; Topology Texas Instruments
Input Voltage 3.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details