Texas Instruments Standard Linear and Logic Buck Boost 3A Step-Down DC-DC Converter IC LM2576HVSX-ADJ/E5001494

Description
IC REG BUCK-BOOST ADJ 3A DDPAK Product overview: LM2576HVSX-ADJ/E5001 494 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576HVSX-ADJ/E 5001494 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG BUCK-BOOST ADJ 3A DDPAK Product overview: LM2576HVSX-ADJ/E5001 494 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576HVSX-ADJ/E 5001494 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck Boost 3A Step-Down DC-DC Converter IC - 739-LM2576HVSX-ADJ/E5001494 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck Boost 3A Step-Down DC-DC Converter IC
739-LM2576HVSX-ADJ/E5001494
Buck Boost 3A Step-Down DC-DC Converter IC 739-LM2576HVSX-ADJ/E5001494
IC REG BUCK-BOOST ADJ 3A DDPAK Product overview: LM2576HVSX-ADJ/E5001 494 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576HVSX-ADJ/E 5001494 can be used for catalog matching and distributor lookup.

IC REG BUCK-BOOST ADJ 3A DDPAK Product overview: LM2576HVSX-ADJ/E5001494 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2576HVSX-ADJ/E5001494 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM2576HVSX-ADJ/E5001494
Product Name Buck Boost 3A Step-Down DC-DC Converter IC
Package Type Other; Bulk
Output Voltage 1.23 volts
Input Voltage 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1228203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Buck 5V 3A 40V Step-Down DC-DC Converter IC - 739-LM2596SX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers