IC, DC DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:60V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Nom.:3.3V; Switching Frequency:52kHz; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ7163 |
| Product Name | Ic, Dc Dc Converter; Topology Texas Instruments |
| Frequency | 52kHz |