Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck, 5V, 52Khz, To-263-5; Topology Texas Instruments LM2575SX-5.0/NOPB

Description
DC/DC CONV, BUCK, 5V, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:52kHz;RoHS Compliant: Yes
Description
DC/DC CONV, BUCK, 5V, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:52kHz;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 5V, 52Khz, To-263-5; Topology Texas Instruments - 28AH3121 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 5V, 52Khz, To-263-5; Topology Texas Instruments
28AH3121
Dc/dc Conv, Buck, 5V, 52Khz, To-263-5; Topology Texas Instruments 28AH3121
DC/DC CONV, BUCK, 5V, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:52kHz;RoHS Compliant: Yes

DC/DC CONV, BUCK, 5V, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:5V; Switching Frequency:52kHz;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3121
Product Name Dc/dc Conv, Buck, 5V, 52Khz, To-263-5; Topology Texas Instruments
Frequency 52kHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details