STEP-DOWN REGULATOR, TO-263-5; TOPOLOGY:; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
STEP-DOWN REGULATOR, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 31AH1937 | 41K3656 |
| Product Name | Step-Down Regulator, To-263-5; Topology Texas Instruments | Step-Down Regulator, To-263-5; Topology Texas Instruments |
| Input Voltage | 4 to 40 volts |