IC, BUCK, REG, 1A, 5TO263; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:15V; Switching Frequency:52kHz; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3118 |
| Product Name | Ic, Buck, Reg, 1A, 5To263; Topology Texas Instruments |
| Frequency | 52kHz |