Manufacturer: Texas Instruments
Win Source Part Number: 1197371-LM2575M-5.0
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 1A
Family Name: LM2575
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): LM2575-3.3BU; LM2575-3.3WU; LM2575-3.3BU TR; LM2575T-15G;
Introduction Date: June 01, 1996
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: LM2575
Manufacturer Pack Quantity: 30
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Switching Frequency: 52kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 40V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197371-LM2575M-5.0 |
| Product Name | Electronic Surplus - LM2575M-5.0 |