Manufacturer: Texas Instruments
Win Source Part Number: 1197370-LM2575IN
Series: SIMPLE SWITCHER
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-DIP (0.300", 7.62mm)
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2575
Output Voltage: 1.23V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Output Voltage MAX: 37V
Input Voltage MIN: 4.75V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM2575BN; LTC1149CN; LM2575D2T-ADJR4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197370-LM2575IN |
| Product Name | Electronic Surplus - LM2575IN |