DC/DC CONV, BUCK, 63KHZ, TO-220; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:3.3V; OutputRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ7161 |
| Product Name | Dc/dc Conv, Buck, 63Khz, To-220; Topology Texas Instruments |
| Input Voltage | 4 to 60 volts |