Texas Instruments Standard Linear and Logic Buck 1A Step-Down DC-DC Converter IC LM2575HVSX-ADJ/E5000816

Description
IC REG BUCK ADJ 1A DDPAK Product overview: LM2575HVSX-ADJ/E5000 816 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575HVSX-ADJ/E 5000816 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG BUCK ADJ 1A DDPAK Product overview: LM2575HVSX-ADJ/E5000 816 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575HVSX-ADJ/E 5000816 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 1A Step-Down DC-DC Converter IC - 739-LM2575HVSX-ADJ/E5000816 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 1A Step-Down DC-DC Converter IC
739-LM2575HVSX-ADJ/E5000816
Buck 1A Step-Down DC-DC Converter IC 739-LM2575HVSX-ADJ/E5000816
IC REG BUCK ADJ 1A DDPAK Product overview: LM2575HVSX-ADJ/E5000 816 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575HVSX-ADJ/E 5000816 can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 1A DDPAK Product overview: LM2575HVSX-ADJ/E5000816 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575HVSX-ADJ/E5000816 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM2575HVSX-ADJ/E5000816
Product Name Buck 1A Step-Down DC-DC Converter IC
Package Type Other; Bulk
Output Voltage 1.23 volts
Input Voltage 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 75 volts
View Details
DCP010512B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512BP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers