SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 071078-LM2575HVS-ADJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 57V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Switching Voltage Regulators 1A SD VTG Reg
IC REG BUCK ADJ 1A DDPAK
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575HVS-ADJ | 071078-LM2575HVS-ADJ | LM2575HVS-ADJ-ND | LM2575HVS-ADJ | LM2575HVS-ADJ | LM2575HVS-ADJ |
| Product Name | LM2575HV SIMPLE SWITCHER 1A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575HVS-ADJ | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; DDPAK/TO-263,PDIP,SOIC,TO-220 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | |
| Output Voltage | 3.3 to 37 volts | 1.23 volts | 1.23 to 57 volts | 1.23 to 57 volts | 1.23 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 4 to 60 volts | 60 volts | 4 to 60 volts | 4 to 60 volts |