SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Manufacturer: Texas Instruments
Win Source Part Number: 1197364-LM2575HVS-15
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: LM2575
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 15V
Switching Frequency: 52kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 60V
Switching Regulator, Voltage-mode, 1A, 63kHz Switching Freq-Max, PSSO5
IC REG BUCK 15V 1A DDPAK
Switching Voltage Regulators SIMPLE SWITCHER 1A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575HVS-15 | LM2575HVS-15-ND | 1197364-LM2575HVS-15 | LM2575HVS-15 | LM2575HVS-15 | LM2575HVS-15 | LM2575HVS-15 |
| Product Name | LM2575HV SIMPLE SWITCHER 1A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575HVS-15 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,PDIP,SOIC,TO-220 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-5 | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Output Voltage | 3.3 to 37 volts | 15 volts | 15 volts | 15 volts | 15 to ? volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 4 to 60 volts | 4 to 60 volts | 4 to 60 volts |