DC/DC CONV, BUCK, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:60V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:15V; Switching Frequency:52kHz; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH4077 |
| Product Name | Dc/dc Conv, Buck, 52Khz, To-263-5; Topology Texas Instruments |
| Frequency | 52kHz |