Texas Instruments High-Performance Analog 3.2A 63kHz SOIC Voltage Regulator IC LM2575HVMX-5.0

Description
3.2A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PDSO24, SOIC-24 Product overview: LM2575HVMX-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 63kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2A, 63kHz, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575HVMX-5.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.2A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PDSO24, SOIC-24 Product overview: LM2575HVMX-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 63kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2A, 63kHz, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575HVMX-5.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.2A 63kHz SOIC Voltage Regulator IC
739-LM2575HVMX-5.0
3.2A 63kHz SOIC Voltage Regulator IC 739-LM2575HVMX-5.0
3.2A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PDSO24, SOIC-24 Product overview: LM2575HVMX-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 63kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2A, 63kHz, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575HVMX-5.0 can be used for catalog matching and distributor lookup.

3.2A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PDSO24, SOIC-24 Product overview: LM2575HVMX-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 63kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2A, 63kHz, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575HVMX-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2575HVMX-5.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2575HVMX-5.0-ND
Voltage Regulators - DC DC Switching Regulators LM2575HVMX-5.0-ND
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 24-SOIC (0.295"", 7.50mm Width)"

"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575HVMX-5.0 - 1197360-LM2575HVMX-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575HVMX-5.0
1197360-LM2575HVMX-5.0
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575HVMX-5.0 1197360-LM2575HVMX-5.0
Manufacturer: Texas Instruments Win Source Part Number: 1197360-LM2575HVMX-5 .0 Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Output Current: 1A Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: LM2575 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 5V Switching Frequency: 52kHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 60V

Manufacturer: Texas Instruments
Win Source Part Number: 1197360-LM2575HVMX-5.0
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: LM2575
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Switching Frequency: 52kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 60V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2575HVMX-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2575HVMX-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2575HVMX-5.0
IC REG BUCK 5V 1A 24SOIC

IC REG BUCK 5V 1A 24SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2575HVMX-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2575HVMX-5.0
Voltage Regulators - DC DC Switching Regulators LM2575HVMX-5.0
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 24-SOIC (0.295", 7.50mm Width)

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2575HVMX-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2575HVMX-5.0
PMIC - Voltage Regulators - DC DC Switching Regulators LM2575HVMX-5.0
IC REG BUCK 5V 1A 24SOIC

IC REG BUCK 5V 1A 24SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM2575HVMX-5.0 LM2575HVMX-5.0-ND 1197360-LM2575HVMX-5.0 LM2575HVMX-5.0 LM2575HVMX-5.0 LM2575HVMX-5.0
Product Name 3.2A 63kHz SOIC Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575HVMX-5.0 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOIC SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 24-SOIC SOIC SOIC; Other; 24-SOIC (0.295\", 7.50mm Width)
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 60 volts 4 to 60 volts 4 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8670406VPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Voltage Regulators - DC DC Switching Regulators - 448-111-4189PBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 34-PowerVFQFN
View Details
5 suppliers
3A SOIC Voltage Regulator IC - 739-A8499SLJTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; SOIC
Output Voltage 24 volts
View Details
7 suppliers