"Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 24-SOIC (0.295"", 7.50mm Width)"
IC 3.2 A SWITCHING REGULATOR, 63 kHz SWITCHING FREQ-MAX, PDSO24, SOIC-24, Switching Regulator or Controller Product overview: LM2575HVM-ADJ/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2 A, 63 kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2 A, 63 kHz, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575HVM-ADJ/NO
Manufacturer: Texas Instruments
Win Source Part Number: 778725-LM2575HVM-ADJ
Series: SIMPLE SWITCHER
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2575HV
Output Voltage: 1.23V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Output Voltage MAX: 57V
Input Voltage MIN: 4V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): LT1935ES5#TRPBF; LT1935ES5#PBF; LT1676IN8; LT1676CS8#TRPBF;
Introduction Date: June 01, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 1A 24SOIC
IC REG BUCK ADJ 1A 24SOIC
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 24-SOIC (0.295", 7.50mm Width)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2575HVM-ADJ/NOPB-ND | 739-LM2575HVM-ADJ/NOPB | 778725-LM2575HVM-ADJ/NOPB | LM2575HVM-ADJ/NOPB | LM2575HVM-ADJ/NOPB | LM2575HVM-ADJ/NOPB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 3.2 A 63 kHz SOIC Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575HVM-ADJ/NOPB | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | Other; SOIC | SOIC; Other; 24-SOIC (0.295", 7.50mm Width) | SOIC | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | |
| Output Voltage | 1.23 to 57 volts | 57 volts | 1.23 volts | 1.23 volts | 1.23 to 57 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |